ROHM Semiconductor USA, LLC Audio Special Purpose - BD3825FS BD3825FS

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 200975-BD3825FS Packaging: Reel - TR Applications: Consumer Audio Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: 24-SSOPA Purpose: Audio Switch Supply Voltage - Operating: 11.5 V to 12.5 V, ±4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 200975-BD3825FS Packaging: Reel - TR Applications: Consumer Audio Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: 24-SSOPA Purpose: Audio Switch Supply Voltage - Operating: 11.5 V to 12.5 V, ±4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - BD3825FS - 200975-BD3825FS - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - BD3825FS
200975-BD3825FS
Audio Special Purpose - BD3825FS 200975-BD3825FS
Manufacturer: Rohm Semiconductor Win Source Part Number: 200975-BD3825FS Packaging: Reel - TR Applications: Consumer Audio Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: 24-SSOPA Purpose: Audio Switch Supply Voltage - Operating: 11.5 V to 12.5 V, ±4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 200975-BD3825FS
Packaging: Reel - TR
Applications: Consumer Audio
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 75°C (TA)
Case / Package: 24-SSOPA
Purpose: Audio Switch
Supply Voltage - Operating: 11.5 V to 12.5 V, ±4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 200975-BD3825FS
Product Name Audio Special Purpose - BD3825FS
Supply Voltage Other; 11.5 V ~ 12.5 V~ ±4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604Q2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
 - 54LS243/BCA - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP14
View Details
2 suppliers
Interface Transceiver IC - 702-SI3208-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tray
View Details
3 suppliers