ROHM Semiconductor USA, LLC Audio Special Purpose - BD37521FS-E2 BD37521FS-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 863955-BD37521FS-E2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Audio Audio Tone Processor 4 Channel 24-SSOP-A Package: 24-SOP (0.213", 5.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BD37521 Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP-A ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: BD37521FS-E2TR, BD37521FS-E2DKR, BD37521FS-E2CT, 846-BD37521FS-E2TR
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 863955-BD37521FS-E2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Audio Audio Tone Processor 4 Channel 24-SSOP-A Package: 24-SOP (0.213", 5.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BD37521 Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP-A ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: BD37521FS-E2TR, BD37521FS-E2DKR, BD37521FS-E2CT, 846-BD37521FS-E2TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - BD37521FS-E2 - 863955-BD37521FS-E2 - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - BD37521FS-E2
863955-BD37521FS-E2
Audio Special Purpose - BD37521FS-E2 863955-BD37521FS-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 863955-BD37521FS-E2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Audio Audio Tone Processor 4 Channel 24-SSOP-A Package: 24-SOP (0.213", 5.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BD37521 Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP-A ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: BD37521FS-E2TR, BD37521FS-E2DKR, BD37521FS-E2CT, 846-BD37521FS-E2TR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 863955-BD37521FS-E2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Audio Audio Tone Processor 4 Channel 24-SSOP-A
Package: 24-SOP (0.213", 5.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD37521
Categories: Integrated Circuits (ICs)
Case / Package: 24-SSOP-A
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: BD37521FS-E2TR, BD37521FS-E2DKR, BD37521FS-E2CT, 846-BD37521FS-E2TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 863955-BD37521FS-E2
Product Name Audio Special Purpose - BD37521FS-E2
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1900873 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
Low-power inverter with open-drain output - 74AUP1G06GN,132 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
Dual Interface Transceiver IC - 704-54ACT244/B2A - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
DS26C32AMQML CMOS Quad Differential Line Receivers - 5962-9164001M2A - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details