ROHM Semiconductor USA, LLC 0. 7V to Vcc -1V, 4A 1ch Ultra Low Dropout Linear Regulator BD3522EFV

Description
BD3522EFV is an ultra low-dropout linear chipset regulator that operates from a very low input supply. It offers ideal performance in low input voltage to low output voltage applications. The input-to-output voltage difference is minimized by using a built-in N-Channel power MOSFET with a maximum ON-Resistance of RON =50mω (Max). By lowering the dropout voltage, the regulator achieves high output current of up to (IOUTMAX=4.0A), thereby, reducing conversion loss, making it comparable to a switching regulator and its power transistor, choke coil, and rectifier diode constituents. BD3522EFV is a low-cost design and is available in significantly downsized package profiles. The external resistor allows the entire range of output voltage configurations between 0.65V and 2.7V, while the NRCS (soft start) function enables a controlled output voltage ramp-up, which can be programmed to a required power supply sequence.
Request a Quote Datasheet
Description
BD3522EFV is an ultra low-dropout linear chipset regulator that operates from a very low input supply. It offers ideal performance in low input voltage to low output voltage applications. The input-to-output voltage difference is minimized by using a built-in N-Channel power MOSFET with a maximum ON-Resistance of RON =50mω (Max). By lowering the dropout voltage, the regulator achieves high output current of up to (IOUTMAX=4.0A), thereby, reducing conversion loss, making it comparable to a switching regulator and its power transistor, choke coil, and rectifier diode constituents. BD3522EFV is a low-cost design and is available in significantly downsized package profiles. The external resistor allows the entire range of output voltage configurations between 0.65V and 2.7V, while the NRCS (soft start) function enables a controlled output voltage ramp-up, which can be programmed to a required power supply sequence.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0. 7V to Vcc -1V, 4A 1ch Ultra Low Dropout Linear Regulator - BD3522EFV - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
0. 7V to Vcc -1V, 4A 1ch Ultra Low Dropout Linear Regulator
BD3522EFV
0. 7V to Vcc -1V, 4A 1ch Ultra Low Dropout Linear Regulator BD3522EFV
BD3522EFV is an ultra low-dropout linear chipset regulator that operates from a very low input supply. It offers ideal performance in low input voltage to low output voltage applications. The input-to-output voltage difference is minimized by using a built-in N-Channel power MOSFET with a maximum ON-Resistance of RON =50mω (Max). By lowering the dropout voltage, the regulator achieves high output current of up to (IOUTMAX=4.0A), thereby, reducing conversion loss, making it comparable to a switching regulator and its power transistor, choke coil, and rectifier diode constituents. BD3522EFV is a low-cost design and is available in significantly downsized package profiles. The external resistor allows the entire range of output voltage configurations between 0.65V and 2.7V, while the NRCS (soft start) function enables a controlled output voltage ramp-up, which can be programmed to a required power supply sequence.

BD3522EFV is an ultra low-dropout linear chipset regulator that operates from a very low input supply. It offers ideal performance in low input voltage to low output voltage applications. The input-to-output voltage difference is minimized by using a built-in N-Channel power MOSFET with a maximum ON-Resistance of RON =50mΩ (Max). By lowering the dropout voltage, the regulator achieves high output current of up to (IOUTMAX=4.0A), thereby, reducing conversion loss, making it comparable to a switching regulator and its power transistor, choke coil, and rectifier diode constituents. BD3522EFV is a low-cost design and is available in significantly downsized package profiles. The external resistor allows the entire range of output voltage configurations between 0.65V and 2.7V, while the NRCS (soft start) function enables a controlled output voltage ramp-up, which can be programmed to a required power supply sequence.

Supplier's Site Datasheet
Singapore, Singapore
Low-Power 4A LDO Voltage Regulator IC
699-BD3522EFV
Low-Power 4A LDO Voltage Regulator IC 699-BD3522EFV
Ultra Low Dropout Linear Regulators(4A) for Desktop PC Product overview: BD3522EFV from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 4A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-BD3522EFV can be used for catalog matching and distributor lookup.

Ultra Low Dropout Linear Regulators(4A) for Desktop PC Product overview: BD3522EFV from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 4A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-BD3522EFV can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - BD3522EFV - 1152604-BD3522EFV - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BD3522EFV
1152604-BD3522EFV
PMIC - PMIC - Voltage Regulators - Linear - BD3522EFV 1152604-BD3522EFV
Manufacturer: Rohm Semiconductor Win Source Part Number: 1152604-BD3522EFV Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1152604-BD3522EFV
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ROHM Semiconductor USA, LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number BD3522EFV 699-BD3522EFV 1152604-BD3522EFV
Product Name 0. 7V to Vcc -1V, 4A 1ch Ultra Low Dropout Linear Regulator Low-Power 4A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - BD3522EFV
Package Type Other; HTSSOP-B20
Unlock Full Specs
to access all available technical data