Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - ADM7150ARDZ-3.0-R7 ADM7150ARDZ-3.0-R7

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910532-ADM7150ARDZ-3 .0-R7 Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed Output 800mA 8-SOIC-EP Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC-EP Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910532-ADM7150ARDZ-3 .0-R7 Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed Output 800mA 8-SOIC-EP Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC-EP Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - ADM7150ARDZ-3.0-R7 - 910532-ADM7150ARDZ-3.0-R7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - ADM7150ARDZ-3.0-R7
910532-ADM7150ARDZ-3.0-R7
PMIC - PMIC - Voltage Regulators - Linear - ADM7150ARDZ-3.0-R7 910532-ADM7150ARDZ-3.0-R7
Manufacturer: Analog Devices Inc. Win Source Part Number: 910532-ADM7150ARDZ-3 .0-R7 Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed Output 800mA 8-SOIC-EP Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC-EP Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910532-ADM7150ARDZ-3.0-R7
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed Output 800mA 8-SOIC-EP
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC-EP
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 910532-ADM7150ARDZ-3.0-R7
Product Name PMIC - PMIC - Voltage Regulators - Linear - ADM7150ARDZ-3.0-R7
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24105IRHLRQ1 - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A3931KJPTR-T - ODG (Origin Data Global)
Specs
Package Type QFP; Other; 48-LQFP Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Voltage Regulators - 2444537 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
Output Voltage 10 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3342JRMZ-R7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; Power Good, Shutdown
IOUT 0.3000 amps
View Details