The LM117QML-SP is a 3-terminal adjustable linear regulator designed for high-reliability space applications, capable of supplying 0.5 A output current with an adjustable output voltage from 1.2 V to 37 V. This variant, 5962R9951703V9A, is packaged as a die with dimensions of 2.18 mm × 2.36 mm and is radiation-hardened to an assured total ionizing dose of 100 krad(Si). It operates over a temperature range of -55°C to 125°C and includes protection against overcurrent, thermal overload, and safe area limitations.
3-Terminal Adjustable Regulator 0-DIESALE -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 5962R9951703V9A |
| Product Name | LM117QML-SP 3-Terminal Adjustable Regulator |
| Output Voltage Type | Adjustable Output,Fixed Output |
| Package Type | Other; CFP,DIESALE,TO |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown |
| IOUT | 1.5 amps |