Win Source Part Number: 1370739-BD3376EFV-CE
Category: Integrated Circuits (ICs) - Interface - Specialized
Fake Threat In the Open Market: 40 pct.
MSL Level: 3 (168 Hours)
Mfr: Rohm Semiconductor
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 30-VSSOP (0.220", 5.60mm Width) Exposed Pad
Supplier Device Package: 30-HTSSOP-B
Base Product Number: BD3376
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Automotive
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 8V ~ 26V
Interface: SPI
IC INTFACE SPECIALIZED 30HTSSOP
MULTIPLE I/P SW MONITOR LSI, 125DEG C ROHS COMPLIANT: YES
IC INTFACE SPECIALIZED 30HTSSOP
Automotive Interface 30-HTSSOP-B
IC INTFACE SPECIALIZED 30HTSSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1370739-BD3376EFV-CE2 | BD3376EFV-CE2 | 68AH8982 | BD3376EFV-CE2 | BD3376EFV-CE2 | BD3376EFV-CE2 |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Multiple I/p Sw Monitor Lsi, 125Deg C Rohs Compliant Rohm | Specialized | Specialized | Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |