Manufacturer: Rohm Semiconductor
Win Source Part Number: 752318-BD2812GU-E2
Manufacturer Homepage: www.rohm.com
Reference case: BGA
Reference Date Code: 16+15+
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) I²C Dimming 30.48mA VCSP85H3
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) I²C Dimming 30.48mA VCSP85H3
IC LED DRV RGLTR I2C VCSP85H3 Product overview: BD2812GU-E2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD2812GU-E2 can be used for catalog matching and distributor lookup.
IC LED DRV RGLTR I2C VCSP85H3
2-CHANNEL RGB CHARGE PUMP LED DR
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 752318-BD2812GU-E2 | 846-BD2812GU-E2TR-ND | 137-BD2812GU-E2 | BD2812GU-E2 | BD2812GU-E2 |
| Product Name | PMIC - PMIC - LED Drivers - BD2812GU-E2 | LED Drivers | LED Driver IC | Integrated Circuits (ICs) - PMIC - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||
| Output Current | 30.48 milliamps | 30.48 milliamps | |||
| Features | RoHS Compliant |