Allegro MicroSystems Inc. PMIC - PMIC - LED Drivers - A6275SLW-T A6275SLW-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 909054-A6275SLW-T Operating Temperature Range: -20°C ~ 85°C (TA) Features: LED Driver IC 8 Output Linear Shift Register - Dimming 75.5mA 16-SOIC Package: Tube Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: A6275 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 47 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 909054-A6275SLW-T Operating Temperature Range: -20°C ~ 85°C (TA) Features: LED Driver IC 8 Output Linear Shift Register - Dimming 75.5mA 16-SOIC Package: Tube Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: A6275 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 47 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - A6275SLW-T - 909054-A6275SLW-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - A6275SLW-T
909054-A6275SLW-T
PMIC - PMIC - LED Drivers - A6275SLW-T 909054-A6275SLW-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 909054-A6275SLW-T Operating Temperature Range: -20°C ~ 85°C (TA) Features: LED Driver IC 8 Output Linear Shift Register - Dimming 75.5mA 16-SOIC Package: Tube Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: A6275 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 47 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 909054-A6275SLW-T
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: LED Driver IC 8 Output Linear Shift Register - Dimming 75.5mA 16-SOIC
Package: Tube
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: A6275
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 47
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
LED Drivers - 620-1085-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
620-1085-ND
LED Drivers 620-1085-ND
LED Driver IC 8 Output Linear Shift Register Dimming 75.5mA 16-SOIC

LED Driver IC 8 Output Linear Shift Register Dimming 75.5mA 16-SOIC

Buy Now Datasheet
Singapore, Singapore
SOIC LED Driver IC
137-A6275SLW-T
SOIC LED Driver IC 137-A6275SLW-T
LED Driver, 8-Segment, BICMOS, PDSO16, LEAD FREE, MS-013AA, SOIC-16 Product overview: A6275SLW-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A6275SLW-T can be used for catalog matching and distributor lookup.

LED Driver, 8-Segment, BICMOS, PDSO16, LEAD FREE, MS-013AA, SOIC-16 Product overview: A6275SLW-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A6275SLW-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - A6275SLW-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
A6275SLW-T
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers A6275SLW-T
IC LED DRVR LINEAR 75.5MA 16SOIC

IC LED DRVR LINEAR 75.5MA 16SOIC

Supplier's Site
PMIC - LED Drivers - A6275SLW-T - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
A6275SLW-T
PMIC - LED Drivers A6275SLW-T
IC LED DRIVER LIN 75.5MA 16SOIC

IC LED DRIVER LIN 75.5MA 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 909054-A6275SLW-T 620-1085-ND 137-A6275SLW-T A6275SLW-T A6275SLW-T
Product Name PMIC - PMIC - LED Drivers - A6275SLW-T LED Drivers SOIC LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Package Type 16-SOIC
Input Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts
Output Voltage 4 volts 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 1727-4323-1-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 15 volts
Output Current 40 milliamps
View Details
5 suppliers
LED Driver IC - 137-A6269KLJTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Number of Channels 2 #
View Details
4 suppliers
BQ2050H Li-Ion Gas Gauge With High-Speed 1-Wire (HDQ) Interface And 5 LED Drivers - BQ2050HSN-A508G4 - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
2 suppliers