Manufacturer: Rohm Semiconductor
Win Source Part Number: 011292-BD2606MVV-E2
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 6
Dimming: I2C
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: SQFN016V4040
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Automotive, Industrial, Power Management
IC LED DRV RGLTR I2C 20MA 16SQFN Product overview: BD2606MVV-E2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 20MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD2606MVV-E2 can be used for catalog matching and distributor lookup.
LED Driver IC 6 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C Dimming 20mA SQFN016V4040
LED Driver IC 6 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C Dimming 20mA SQFN016V4040
LED Driver IC 6 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C Dimming 20mA SQFN016V4040
LED DRIVER, CHARGE PUMP, 1MHZ, SQFN-16; Device Topology:Charge Pump; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Output Voltage Max:4.7V; Output Current Max:120mA; Switching Frequency:1MHz; No. of Outputs:6Outputs; IC RoHS Compliant: Yes
LED Lighting Drivers 6 Ch LED Dr w/64 Dim Steps I2C
IC LED DRV RGLTR I2C 20MA 16SQFN
IC WHITE LED DVR 6CH 16SQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 011292-BD2606MVV-E2 | 137-BD2606MVV-E2 | BD2606MVV-E2DKR-ND | 01AH6432 | BD2606MVV-E2 | BD2606MVV-E2 | BD2606MVV-E2 |
| Product Name | PMIC - PMIC - LED Drivers - BD2606MVV-E2 | 20MA LED Driver IC | LED Drivers | Led Driver, Charge Pump, 1Mhz, Sqfn-16; Device Topology Rohm | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.7 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||
| Output Current | 20 milliamps | 20 milliamps | 120 milliamps | 20 milliamps | |||
| Package Type | SQFN016V4040 | Tape & Reel (TR) |