ROHM Semiconductor GmbH 2ch High Side Switch ICs for USB Devices and Memory Cards BD2062FJ

Description
High side switch for USB is a high side switch having over current protection used in power supply line of universal serial bus (USB). Its switch unit has two channels of N-channel power MOSFET, and current of 500mA as USB standard can be flown to the respective channels. And, over current detection circuit, thermal shutdown circuit, under voltage lockout and soft start circuit are built in.
Datasheet
Description
High side switch for USB is a high side switch having over current protection used in power supply line of universal serial bus (USB). Its switch unit has two channels of N-channel power MOSFET, and current of 500mA as USB standard can be flown to the respective channels. And, over current detection circuit, thermal shutdown circuit, under voltage lockout and soft start circuit are built in.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2ch High Side Switch ICs for USB Devices and Memory Cards - BD2062FJ - ROHM Semiconductor GmbH
Willich, Germany
2ch High Side Switch ICs for USB Devices and Memory Cards
BD2062FJ
2ch High Side Switch ICs for USB Devices and Memory Cards BD2062FJ
High side switch for USB is a high side switch having over current protection used in power supply line of universal serial bus (USB). Its switch unit has two channels of N-channel power MOSFET, and current of 500mA as USB standard can be flown to the respective channels. And, over current detection circuit, thermal shutdown circuit, under voltage lockout and soft start circuit are built in.

High side switch for USB is a high side switch having over current protection used in power supply line of universal serial bus (USB). Its switch unit has two channels of N-channel power MOSFET, and current of 500mA as USB standard can be flown to the respective channels. And, over current detection circuit, thermal shutdown circuit, under voltage lockout and soft start circuit are built in.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category IC Analog Switches
Product Number BD2062FJ
Product Name 2ch High Side Switch ICs for USB Devices and Memory Cards
Supply Voltage (VS) 2.7 to 5.5 volts
Ron 0.0800 ohms
Propagation Delay 1.50E7 ns
Min Operating Current 0.1300 mA
Unlock Full Specs
to access all available technical data

Similar Products

5 - 6000 MHz Absorptive High Isolation SPDT Switch - RFSW6024 - Qorvo
Specs
Switch Type SPDT
Supply Voltage (VS) 5 volts
Min Operating Current 0.1400 mA
View Details
CMOS Low Voltage, Low Charge Injection Quad SPST NO Analog Switches - ALD4202MPCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers