LED Driver, 16-Segment, BICMOS, PDSO24, LEAD FREE, MS-130AD, SOIC-24 Product overview: A6276ELWTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A6276ELWTR-T can be used for catalog matching and distributor lookup.
LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-SOIC
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 125203-A6276ELWTR-T
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Frequency: 20MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Output Voltage: 4V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-SOIC
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 75.5mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC LED DRVR LINEAR 75.5MA 24SOIC
IC LED DRIVER LIN 75.5MA 24SOIC
LED DRIVER, CONSTANT CURRENT, SOIC24, FULL REEL; Device Topology:Constant Current; No. of Outputs:16Outputs; Output Current:75.5mA; Output Voltage:4V; Driver Case Style:SOIC; No. of Pins:24Pins; Input Voltage Min:-; Product Range:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-A6276ELWTR-T | 620-1151-2-ND | 125203-A6276ELWTR-T | A6276ELWTR-T | A6276ELWTR-T | 31K6664 |
| Product Name | SOIC LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - A6276ELWTR-T | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Led Driver, Constant Current, Soic24, Full Reel; Device Topology Allegro Microsystems |
| Output Voltage | 4 volts | 4 volts | 4 volts | 4 volts | ||
| Number of Channels | 16 # | |||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 4.5 to 5.5 volts | 4.5 volts | 4.5 to 5.5 volts |