LED Lighting Driver ICs Backlight LED Driver for Small Panel Product overview: BD1604MVV-E2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-BD1604MVV-E2 can be used for catalog matching and distributor lookup.
LED Driver IC 4 Output DC DC Regulator Switched Capacitor (Charge Pump) Dimming 30mA SQFN016V4040
LED Driver IC 4 Output DC DC Regulator Switched Capacitor (Charge Pump) Dimming 30mA SQFN016V4040
LED Driver IC 4 Output DC DC Regulator Switched Capacitor (Charge Pump) Dimming 30mA SQFN016V4040
Manufacturer: Rohm Semiconductor
Win Source Part Number: 011261-BD1604MVV-E2
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: SQFN016V4040
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
IC LED DRIVER RGLTR 30MA 16SQFN
LED Lighting Drivers Backlight LED Driver for Small Panel
IC LED DRIVER RGLTR 30MA 16SQFN
IC LED DRIVER RGLTR 30MA 16SQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 745-BD1604MVV-E2 | BD1604MVV-E2TR-ND | 011261-BD1604MVV-E2 | BD1604MVV-E2 | BD1604MVV-E2 | 687-BD1604MVV-E2 | BD1604MVV-E2 |
| Product Name | LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - BD1604MVV-E2 | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | IC LED DRIVER RGLTR 30MA 16SQFN | PMIC - LED Drivers |
| Number of Channels | 4 # | ||||||
| Package Type | Reel | SQFN016V4040 | 16-VQFN Exposed Pad | ||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.7 to 5.5 volts | 2.7 volts | 2.7 to 5.5 volts |