Allegro MicroSystems Inc. LED Drivers A1569ELJTR-T

Description
LED Driver IC 1 Output Linear Dimming 150mA 8-SOIC-EP
Request a Quote Datasheet
Description
LED Driver IC 1 Output Linear Dimming 150mA 8-SOIC-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 620-1779-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
620-1779-2-ND
LED Drivers 620-1779-2-ND
LED Driver IC 1 Output Linear Dimming 150mA 8-SOIC-EP

LED Driver IC 1 Output Linear Dimming 150mA 8-SOIC-EP

Buy Now Datasheet
PMIC - PMIC - LED Drivers - A1569ELJTR-T - 1134472-A1569ELJTR-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - A1569ELJTR-T
1134472-A1569ELJTR-T
PMIC - PMIC - LED Drivers - A1569ELJTR-T 1134472-A1569ELJTR-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134472-A1569ELJTR-T Packaging: Reel - TR Type: Linear Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Applications: Lighting Mounting: SMD Internal Switch(s): Yes Number of Outputs: 1 Family Name: A1569E Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.allegromicro.com Manufacturer Package: 8-SOIC Exposed Pad Voltage Supply MAX: 24V Output Current per Channel: 150mA Voltage Supply MIN: 7V Alternative Parts (Cross-Reference): MAX16838ATP+; MAX16838AUP/V+; MAX16823AUE/V+T; Introduction Date: December 11, 2015 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1134472-A1569ELJTR-T
Packaging: Reel - TR
Type: Linear
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Applications: Lighting
Mounting: SMD
Internal Switch(s): Yes
Number of Outputs: 1
Family Name: A1569E
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.allegromicro.com
Manufacturer Package: 8-SOIC Exposed Pad
Voltage Supply MAX: 24V
Output Current per Channel: 150mA
Voltage Supply MIN: 7V
Alternative Parts (Cross-Reference): MAX16838ATP+; MAX16838AUP/V+; MAX16823AUE/V+T;
Introduction Date: December 11, 2015
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-A1569ELJTR-T
LED Driver IC 137-A1569ELJTR-T
LED Driver, Product overview: A1569ELJTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A1569ELJTR-T can be used for catalog matching and distributor lookup.

LED Driver, Product overview: A1569ELJTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A1569ELJTR-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - A1569ELJTR-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
A1569ELJTR-T
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers A1569ELJTR-T
IC LED DRIVER LINEAR 150MA 8SOIC

IC LED DRIVER LINEAR 150MA 8SOIC

Supplier's Site
PMIC - LED Drivers - A1569ELJTR-T - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
A1569ELJTR-T
PMIC - LED Drivers A1569ELJTR-T
IC LED DRIVER HALL EFFECT 8SOIC

IC LED DRIVER HALL EFFECT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 620-1779-2-ND 1134472-A1569ELJTR-T 137-A1569ELJTR-T A1569ELJTR-T A1569ELJTR-T
Product Name LED Drivers PMIC - PMIC - LED Drivers - A1569ELJTR-T LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - A8435EESTR - 816376-A8435EESTR - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers
LED Drivers - TLD23313EPXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 5.5 to 40 volts
Output Voltage 40 volts
View Details
8 suppliers
24-channel automotive linear LED driver - NEX13241PE-Q100Y - Nexperia B.V.
Specs
Form Factor Intgrated Circuit (IC)
View Details
LED Driver ICs - 2548495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 250 milliamps
View Details