IC LED DRVR RGLTR VSON010V3030 Product overview: BD1603NUV-E2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD1603NUV-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 011259-BD1603NUV-E2
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 238kHz, 642kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 1
Output Voltage: 4.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 10-VSON (3x3)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 190mA
Alternative Parts (Cross-Reference): LM3503SQ-16/NOPB; STLED25JR; MAX1553ETA-T;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
LED Driver IC 1 Output DC DC Regulator Switched Capacitor (Charge Pump) Dimming 190mA VSON010V3030
IC LED DRVR RGLTR VSON010V3030
IC LED DRIVER RGLTR 190MA 10VSON
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-BD1603NUV-E2 | 011259-BD1603NUV-E2 | BD1603NUV-E2TR-ND | BD1603NUV-E2 | BD1603NUV-E2 |
| Product Name | LED Driver IC | PMIC - PMIC - LED Drivers - BD1603NUV-E2 | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Input Voltage | 2.7 to 5.5 volts | 2.7 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |
| Number of Channels | 1 # | ||||
| Package Type | Tape & Reel (TR) | 10-VSON (3x3) | |||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |