IC REG LIN 1.5V 500MA 8HTSOP-J Product overview: BD15IA5MEFJ-ME2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD15IA5MEFJ-ME2 can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Series: Automotive, AEC-Q100
Manufacturer: Rohm Semiconductor
Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Product Status: Active
Output Configuration: Positive
Output Type: Fixed
Number of Regulators: 1
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.5V
IC REG LIN 1.5V 500MA 8HTSOP-J
IC REG LIN 1.5V 500MA 8HTSOP-J
IC REG LIN 1.5V 500MA 8HTSOP-J
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-BD15IA5MEFJ-ME2 | BD15IA5MEFJ-ME2 | BD15IA5MEFJ-ME2 | BD15IA5MEFJ-ME2 | |
| Product Name | 1.5V 500MA Voltage Regulator IC | Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; Tape & Reel (TR) | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | ||
| Output Voltage | 1.5 volts | 1.5 volts | 1.5 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| Dropout Voltage | 0.4000 volts | 0.9000 volts |