Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - ADP3300ART-2.9-RL7 ADP3300ART-2.9-RL7

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860283-ADP3300ART-2. 9-RL7 Series: anyCAP® Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed Output 50mA SOT-23-6 Package: Bulk Package: SOT-23-6 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860283-ADP3300ART-2. 9-RL7 Series: anyCAP® Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed Output 50mA SOT-23-6 Package: Bulk Package: SOT-23-6 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - ADP3300ART-2.9-RL7 - 860283-ADP3300ART-2.9-RL7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - ADP3300ART-2.9-RL7
860283-ADP3300ART-2.9-RL7
PMIC - PMIC - Voltage Regulators - Linear - ADP3300ART-2.9-RL7 860283-ADP3300ART-2.9-RL7
Manufacturer: Analog Devices Inc. Win Source Part Number: 860283-ADP3300ART-2. 9-RL7 Series: anyCAP® Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed Output 50mA SOT-23-6 Package: Bulk Package: SOT-23-6 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860283-ADP3300ART-2.9-RL7
Series: anyCAP®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed Output 50mA SOT-23-6
Package: Bulk
Package: SOT-23-6
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - ADP3300ART-2.9-RL7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ADP3300ART-2.9-RL7
PMIC - Voltage Regulators - Linear ADP3300ART-2.9-RL7
IC REG LINEAR 2.9V 50MA SOT23-6

IC REG LINEAR 2.9V 50MA SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 860283-ADP3300ART-2.9-RL7 ADP3300ART-2.9-RL7
Product Name PMIC - PMIC - Voltage Regulators - Linear - ADP3300ART-2.9-RL7 PMIC - Voltage Regulators - Linear
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2444540 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
LED Drivers - A8513KLYTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
TSSOP Power Management IC - 713-BQ20Z75DBTR-V160 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
IOUT 0.1000 amps
View Details
2 suppliers