Manufacturer: Rohm Semiconductor
Win Source Part Number: 863909-BD1206GUL-E2
Operating Temperature Range: -30°C ~ 85°C (TA)
Features: LED Driver IC 6 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 20mA 15-VCSP50L2 (2.1x2.1)
Package: Reel - TR
Package: 15-UFBGA, CSPBGA
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: BD1206
Categories: Integrated Circuits (ICs)
Case / Package: 15-VCSP50L2 (2.1x2.1)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
LED Driver IC 6 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 20mA 15-VCSP50L2 (2.1x2.1)
IC LED DRIVER RGLTR DIM VCSP50L2 Product overview: BD1206GUL-E2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD1206GUL-E2 can be used for catalog matching and distributor lookup.
IC LED DRIVER RGLTR DIM VCSP50L2
IC LED DRIVER RGLTR DIM VCSP50L2
LED Lighting Drivers LED DRVR 6SEGMENT 3.3V/5V 16PIN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 863909-BD1206GUL-E2 | BD1206GUL-E2-ND | 137-BD1206GUL-E2 | BD1206GUL-E2 | BD1206GUL-E2 | BD1206GUL-E2 |
| Product Name | PMIC - PMIC - LED Drivers - BD1206GUL-E2 | LED Drivers | LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Package Type | 15-VCSP50L2 (2.1x2.1) | Tape & Reel (TR) | ||||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||
| Output Current | 20 milliamps | 20 milliamps |