LAPIS Semiconductor Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose BD11670GWL-E2

Description
Win Source Part Number: 1198533-BD11670GWL-E 2 Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: USB 2.0 Package: Tape & Reel Applications: USB Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: DPDT On-State Resistance (Max): 5Ohm (Typ) Voltage - Supply, Single (V+): 3V ~ 5.5V Number of Channels: 2 Package / Case: 11-UFBGA, CSPBGA Supplier Device Package: UCSP50L1C Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): BD11670GWLE2; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: BD11670GWL-E2DKR,BD1 1670GWL-E2CT,BD11670 GWL-E2TR Base Product Number: BD11670
Request a Quote Datasheet
Description
Win Source Part Number: 1198533-BD11670GWL-E 2 Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: USB 2.0 Package: Tape & Reel Applications: USB Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: DPDT On-State Resistance (Max): 5Ohm (Typ) Voltage - Supply, Single (V+): 3V ~ 5.5V Number of Channels: 2 Package / Case: 11-UFBGA, CSPBGA Supplier Device Package: UCSP50L1C Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): BD11670GWLE2; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: BD11670GWL-E2DKR,BD1 1670GWL-E2CT,BD11670 GWL-E2TR Base Product Number: BD11670
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 1198533-BD11670GWL-E2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
1198533-BD11670GWL-E2
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 1198533-BD11670GWL-E2
Win Source Part Number: 1198533-BD11670GWL-E 2 Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: USB 2.0 Package: Tape & Reel Applications: USB Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: DPDT On-State Resistance (Max): 5Ohm (Typ) Voltage - Supply, Single (V+): 3V ~ 5.5V Number of Channels: 2 Package / Case: 11-UFBGA, CSPBGA Supplier Device Package: UCSP50L1C Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): BD11670GWLE2; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: BD11670GWL-E2DKR,BD1 1670GWL-E2CT,BD11670 GWL-E2TR Base Product Number: BD11670

Win Source Part Number: 1198533-BD11670GWL-E2
Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Features: USB 2.0
Package: Tape & Reel
Applications: USB
Standard Package: 3,000
Mounting: SMD (SMT)
Switch Circuit: DPDT
On-State Resistance (Max): 5Ohm (Typ)
Voltage - Supply, Single (V+): 3V ~ 5.5V
Number of Channels: 2
Package / Case: 11-UFBGA, CSPBGA
Supplier Device Package: UCSP50L1C
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): BD11670GWLE2;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: BD11670GWL-E2DKR,BD11670GWL-E2CT,BD11670GWL-E2TR
Base Product Number: BD11670

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - BD11670GWL-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
BD11670GWL-E2
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose BD11670GWL-E2
DPDT TYPE (DOUBLE POLE DOUBLE TH

DPDT TYPE (DOUBLE POLE DOUBLE TH

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1198533-BD11670GWL-E2 BD11670GWL-E2
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-DO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
7 suppliers
Controllers - AT8993-A2-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Package Type 100-BQFP
Pins 100 #
View Details
5 suppliers
Human Machine Interface (HMI) - 762-6201/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Sensor and Detector Interfaces - ADM1022ARQ-REEL - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature 0 to 85 C (32 to 185 F)
View Details