The DPDT USB Switch (part number 01AH6407) is a high-speed analog switch IC designed for USB 2.0 applications. It operates within a supply voltage range of 2.5V to 5.5V and features a low ON resistance of approximately 3Ω, ensuring efficient signal transmission. The device is housed in a compact 10-pin VSON package measuring 3.0mm x 2.0mm with a height of 0.6mm, making it suitable for space-constrained designs. It includes built-in electrostatic discharge protection across all terminals, enhancing reliability in various applications. The operating temperature range is from -40°C to +85°C, allowing for use in diverse environmental conditions. This switch is applicable in devices such as digital cameras, camcorders, portable navigation systems, and mobile phones.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 011245-BD11600NUX-E2
Packaging: Reel - TR
Features: USB 2.0
Applications: USB
Switch Circuit: DPDT
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 6 Ohm
Case / Package: VSON010X3020
Single Supply Voltage (V+): 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC USB SWITCH DPDT 10-VSON
DPDT USB SWITCH, -40 TO 85DEG C; USB IC Type:High Speed DPDT USB Switch; USB Standard:USB 2.0; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Interface Case Style:VSON-X; No. of Pins:10Pins; Data Rate:-; No. of Ports:2 Port; RoHS Compliant: Yes
IC USB SWITCH DPDT 10-VSON
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 011245-BD11600NUX-E2 | BD11600NUX-E2 | 01AH6407 | BD11600NUX-E2 |
| Product Name | Interface - Interface - Analog Switches - Special Purpose - BD11600NUX-E2 | Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose | Dpdt Usb Switch, -40 To 85Deg C; Usb Ic Type Rohm | Analog Switches - Special Purpose |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | VSON010X3020 | 10-UFDFN Exposed Pad | VSON-X | 10-UFDFN Exposed Pad |
| Device Type | Sensor Interface | |||
| Technology | USB |