Manufacturer: Rohm Semiconductor
Win Source Part Number: 049269-BCX71H T116
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 180MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: SST3
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 550mV @ 1.25mA, 50mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 140 @ 2mA, 5V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
TRANS PNP 45V 0.2A SST3 Product overview: BCX71H T116 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX71H T116 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 049269-BCX71H T116 | 276-BCX71H T116 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BCX71H T116 | 45V 0.2A Bipolar Transistor |
| Polarity | PNP; PNP | PNP |