ROHM Semiconductor USA, LLC Diode Arrays BAT54SHMFHT116

Description
Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote
Description
Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Schottky diode, part number 06AC5783, is AEC-Q101 qualified and designed for small current rectification applications. It features a compact SOT-23 package and offers high reliability with a maximum repetitive reverse voltage of 30V. The diode supports a forward current of up to 200mA and has a maximum forward voltage drop of 800mV. It can handle a non-repetitive forward surge current of 600mA. The operating temperature range is from -55°C to +150°C, making it suitable for various environmental conditions. This diode is also RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Schottky diode, part number 06AC5783, is AEC-Q101 qualified and designed for small current rectification applications. It features a compact SOT-23 package and offers high reliability with a maximum repetitive reverse voltage of 30V. The diode supports a forward current of up to 200mA and has a maximum forward voltage drop of 800mV. It can handle a non-repetitive forward surge current of 600mA. The operating temperature range is from -55°C to +150°C, making it suitable for various environmental conditions. This diode is also RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - BAT54SHMFHT116TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAT54SHMFHT116CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT54SHMFHT116
Schottky Diodes & Rectifiers BAT54SHMFHT116
Schottky Diodes & Rectifiers 30V Vr 0.2A Io SBD SOT-23 0.1A

Schottky Diodes & Rectifiers 30V Vr 0.2A Io SBD SOT-23 0.1A

Buy Now Datasheet
Diode, Schottky, Aec-Q101, 30V, Sot-23; Diode Configuration Rohm - 06AC5783 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Aec-Q101, 30V, Sot-23; Diode Configuration Rohm
06AC5783
Diode, Schottky, Aec-Q101, 30V, Sot-23; Diode Configuration Rohm 06AC5783
DIODE, SCHOTTKY, AEC-Q101, 30V, SOT-23; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Forward Voltage VF Max:800mV; Forward Surge Current Ifsm Max:600mA; Operating TemperatureRoHS Compliant: Yes

DIODE, SCHOTTKY, AEC-Q101, 30V, SOT-23; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Forward Voltage VF Max:800mV; Forward Surge Current Ifsm Max:600mA; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54SHMFHT116 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54SHMFHT116
Discrete Semiconductor Products - Diodes - Rectifiers BAT54SHMFHT116
DIODE ARR SCHOTT 30V 200MA SSD3

DIODE ARR SCHOTT 30V 200MA SSD3

Supplier's Site
Diode Arrays - BAT54SHMFHT116 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAT54SHMFHT116
Diode Arrays BAT54SHMFHT116
DIODE ARRAY SCHOT 30V 200MA SSD3

DIODE ARRAY SCHOT 30V 200MA SSD3

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diode Arrays Schottky Diodes Schottky Diodes Rectifiers Diode Arrays
Product Number BAT54SHMFHT116TR-ND BAT54SHMFHT116 06AC5783 BAT54SHMFHT116 BAT54SHMFHT116
Product Name Diode Arrays Schottky Diodes & Rectifiers Diode, Schottky, Aec-Q101, 30V, Sot-23; Diode Configuration Rohm Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays
Tj 150 C (302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
VF 0.8000 volts 0.8000 volts 0.8000 volts
IF 200 mA
Unlock Full Specs
to access all available technical data

Similar Products

Low-leakage double diode - BAV199-QR - Nexperia B.V.
Specs
Diode Applications Low Leakage
RoHS Compliant RoHS
VF 900 to 0.9000 volts
View Details
4 suppliers
MPPC (SiPMs) / MPPC arrays - S14422-1550DG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-8)
View Details
Diodes, Rectifiers - Arrays - BAV70DXV6T5G - 912879-BAV70DXV6T5G - Win Source Electronics
Specs
Diode Type Diode Array 2 Pair Common Cathode Standard 100 V 200mA (DC) Surface Mount SOT-563, SOT-666
Package SOT-563
View Details
Rectifier Diodes, Type SBD - Model: TP862C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details