Rochester Electronics Diodes, Rectifiers - Arrays - BAV70DXV6T5G BAV70DXV6T5G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 912879-BAV70DXV6T5G Features: Diode Array 2 Pair Common Cathode Standard 100 V 200mA (DC) Surface Mount SOT-563, SOT-666 Speed: Small Signal =< 200mA (Io), Any Speed Package: SOT-563, SOT-666 Package: Bulk Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOT-563 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 912879-BAV70DXV6T5G Features: Diode Array 2 Pair Common Cathode Standard 100 V 200mA (DC) Surface Mount SOT-563, SOT-666 Speed: Small Signal =< 200mA (Io), Any Speed Package: SOT-563, SOT-666 Package: Bulk Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOT-563 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - BAV70DXV6T5G - 912879-BAV70DXV6T5G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAV70DXV6T5G
912879-BAV70DXV6T5G
Diodes, Rectifiers - Arrays - BAV70DXV6T5G 912879-BAV70DXV6T5G
Manufacturer: ON Semiconductor Win Source Part Number: 912879-BAV70DXV6T5G Features: Diode Array 2 Pair Common Cathode Standard 100 V 200mA (DC) Surface Mount SOT-563, SOT-666 Speed: Small Signal =< 200mA (Io), Any Speed Package: SOT-563, SOT-666 Package: Bulk Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOT-563 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 912879-BAV70DXV6T5G
Features: Diode Array 2 Pair Common Cathode Standard 100 V 200mA (DC) Surface Mount SOT-563, SOT-666
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SOT-563, SOT-666
Package: Bulk
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOT-563
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diode Arrays
Product Number 912879-BAV70DXV6T5G
Product Name Diodes, Rectifiers - Arrays - BAV70DXV6T5G
Diode Type Diode Array 2 Pair Common Cathode Standard 100 V 200mA (DC) Surface Mount SOT-563, SOT-666
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - M1MA151WKT1 - 880497-M1MA151WKT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details
Rectifier Diodes, Type SBD - Model: YA869C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7000 volts
View Details
Diode Arrays - BAS40-05/DG/B2,235-ND - DigiKey
Specs
Arrangement Common Catode
Tj 150 C (302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
View Details
TVS Diodes - 9211195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package Sot-26
View Details