ROHM Semiconductor USA, LLC Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps BA8522RF-E2

Description
Win Source Part Number: 1157812-BA8522RF-E2 Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Amplifier Type: Audio Slew Rate: 3V/µs Gain Bandwidth Product: 6 MHz Current - Input Bias: 60 nA Voltage - Input Offset: 500 µV Current - Supply: 5.5mA Current - Output / Channel: 50 mA Package / Case: 8-SOIC (0.173", 4.40mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Rohm Semiconductor Other Names: BA8522RF-E2DKR,BA852 2RF-E2CT,BA8522RFE2, BA8522RF-E2TR Base Product Number: BA8522 Voltage - Supply Span (Min): 4 V Voltage - Supply Span (Max): 32 V
Request a Quote Datasheet
Description
Win Source Part Number: 1157812-BA8522RF-E2 Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Amplifier Type: Audio Slew Rate: 3V/µs Gain Bandwidth Product: 6 MHz Current - Input Bias: 60 nA Voltage - Input Offset: 500 µV Current - Supply: 5.5mA Current - Output / Channel: 50 mA Package / Case: 8-SOIC (0.173", 4.40mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Rohm Semiconductor Other Names: BA8522RF-E2DKR,BA852 2RF-E2CT,BA8522RFE2, BA8522RF-E2TR Base Product Number: BA8522 Voltage - Supply Span (Min): 4 V Voltage - Supply Span (Max): 32 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1157812-BA8522RF-E2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1157812-BA8522RF-E2
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1157812-BA8522RF-E2
Win Source Part Number: 1157812-BA8522RF-E2 Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Amplifier Type: Audio Slew Rate: 3V/µs Gain Bandwidth Product: 6 MHz Current - Input Bias: 60 nA Voltage - Input Offset: 500 µV Current - Supply: 5.5mA Current - Output / Channel: 50 mA Package / Case: 8-SOIC (0.173", 4.40mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Rohm Semiconductor Other Names: BA8522RF-E2DKR,BA852 2RF-E2CT,BA8522RFE2, BA8522RF-E2TR Base Product Number: BA8522 Voltage - Supply Span (Min): 4 V Voltage - Supply Span (Max): 32 V

Win Source Part Number: 1157812-BA8522RF-E2
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 2,500
Mounting: SMD (SMT)
Amplifier Type: Audio
Slew Rate: 3V/µs
Gain Bandwidth Product: 6 MHz
Current - Input Bias: 60 nA
Voltage - Input Offset: 500 µV
Current - Supply: 5.5mA
Current - Output / Channel: 50 mA
Package / Case: 8-SOIC (0.173", 4.40mm Width)
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Rohm Semiconductor
Other Names: BA8522RF-E2DKR,BA8522RF-E2CT,BA8522RFE2,BA8522RF-E2TR
Base Product Number: BA8522
Voltage - Supply Span (Min): 4 V
Voltage - Supply Span (Max): 32 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1157812-BA8522RF-E2
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54BCT240 Octal Buffers/Drivers With 3-State Outputs - 5962-9074201MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
Interface - Modems - ICs and Modules - 73M2901CL-IGVR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Interface Transceiver IC - 702-SI3210M-E-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers