The EiceDRIVER™ gate driver 1EDI3025AS is a single-channel isolated IGBT driver for automotive applications, designed to drive IGBTs up to 1200 V. It uses coreless transformer technology to provide 8 kV peak reinforced insulation per DIN EN IEC 60747-17 and 5.7 kV rms isolation per UL 1577. The device features a split output stage (TON and TOFF) for independent turn-on and turn-off slew rate control, a peak output current of 20 A, an integrated active Miller clamp, and DESAT protection with built-in BIST. It includes a 12-bit ADC for temperature or DC link measurement, a DATA interface for error diagnosis via PWM, and integrated safety features supporting ASIL B compliance per ISO 26262. The IC is AEC-Q100 qualified and packaged in an PG-DSO-20 case. Propagation delay is typically 60 ns, with 3.3 V and 5 V compatible logic input levels.
The EiceDRIVER™ gate driver 1EDI3025AS is a high voltage IGBT driver designed for automotive applications, with 8 kV galvanic insulation using coreless transformer (CT) technology. It features a powerful output stage of up to 20 A peak current for high power switches. It has a split output stage enabling different slew rates for switching on and off via separate gate resistors and DESAT protection.
Summary of Features
Benefits
Potential Applications
Explore our new family members
Product Variant
Driver Support
Short Circuit Protection
ADC
Output Stage Capability
1EDI3025AS
IGBT
DESAT
Yes
20A
1EDI3026AS
IGBT
OCP
Yes
20A
1EDI3028AS
IGBT
DESAT
Yes, w/o current source
15A
1EDI3035AS
SiC MOSFET
DESAT
Yes
20A
1EDI3038AS
SiC MOSFET
DESAT
No
15A
| Infineon Technologies AG | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 1EDI3025AS |
| Product Name | Power - Gate Driver ICs - Automotive gate driver ICs - EiceDRIVER™ isolated gate driver ICs for EV - 1EDI3025AS |
| Driver Type | High-side |
| Output Current | 20 amps |
| Supply Voltage | 3 to 5.5 volts |
| Propagation Delay | 60 ns |