High-Side or Low-Side Gate Driver IC Non-Inverting PG-VSON-10-4
High-Side or Low-Side Gate Driver IC Non-Inverting PG-VSON-10-4
High-Side or Low-Side Gate Driver IC Non-Inverting PG-VSON-10-4
High-Side or Low-Side Gate Driver IC Non-Inverting PG-VSON-10-4
GATE DRIVER, GAN HEMT/MOSFET, VSON-10 ROHS COMPLIANT: YES
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 448-1EDN7146GXTMA1CT-ND | 1EDN7146GXTMA1 | 25AK1501 |
| Product Name | Gate Drivers | Gate Drivers | Gate Driver, Gan Hemt/mosfet, Vson-10 Rohs Compliant Infineon |
| Driver Type | High-side; Low-side | High-side; Low-side | |
| Output Configuration | Noninverting | Inverting; Noninverting | |
| Output Current | 0.5000 amps | 0.5000 amps | |
| Supply Voltage | 4.2 to 11 volts | 4.2 to 11 volts | |
| Rise Time | 11 ns | 11 ns |