IC MXR DETECTR 10-150MHZ 16SSOPB Product overview: BA4116FV-E2 from ROHM Semiconductor is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 150MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-BA4116FV-E2 can be used for catalog matching and distributor lookup.
RF Mixer IC Cordless Phones Mixer/Detector 10MHz ~ 150MHz 16-SSOP-B
Manufacturer: Rohm Semiconductor
Win Source Part Number: 113877-BA4116FV-E2
Packaging: Reel - TR
Frequency: 10MHz to 150MHz
Gain: 18dB
RF Type: Cordless Phones
Secondary Attributes: Mixer/Detector
Number of Mixers: 1
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 16-SSOPB
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 4.2mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
RF Mixer IC Cordless Phones Mixer/Detector 10MHz ~ 150MHz 16-SSOP-B
IC MXR DETECTR 10-150MHZ 16SSOPB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 861-BA4116FV-E2 | BA4116FV-E2TR-ND | 113877-BA4116FV-E2 | BA4116FV-E2 | BA4116FV-E2 |
| Product Name | 150MHZ Rf Mixer | RF Mixers | RF Mixers - BA4116FV-E2 | RF Mixers | RF and Wireless - RF Mixers |
| Package Type | Tape & Reel (TR) | Surface Mount; "16-LSSOP (0.173"", 4.40mm Width)" | 16-SSOPB | Surface Mount; 16-LSSOP (0.173\", 4.40mm Width) |