IC BAND-PASS FILTER SOP18 Product overview: BA3835F from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-BA3835F can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049114-BA3835F
Packaging: Reel - TR
Mounting: SMD (SMT)
Filter Type: Band Pass
Number of Filters: 7
Categories: Integrated Circuits
Status: Active
Case / Package: 18-SOP
Supply Voltage - Operating: 4.5 V to 6.5 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 735-BA3835F | 049114-BA3835F |
| Product Name | Interface Transceiver IC | Interface - Interface - Filters - Active - BA3835F |
| Device Type | Transceiver |