ROHM Semiconductor USA, LLC Linear - Linear - Comparators - BA2903SFV-E2 BA2903SFV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 010770-BA2903SFV-E2 Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Collector Number of Elements: 2 Current - Quiescent (Max): 1mA Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SSOPB Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 010770-BA2903SFV-E2 Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Collector Number of Elements: 2 Current - Quiescent (Max): 1mA Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SSOPB Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - BA2903SFV-E2 - BA2903SFV-E2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - BA2903SFV-E2
BA2903SFV-E2
Linear - Linear - Comparators - BA2903SFV-E2 BA2903SFV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 010770-BA2903SFV-E2 Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Collector Number of Elements: 2 Current - Quiescent (Max): 1mA Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SSOPB Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 010770-BA2903SFV-E2
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Collector
Number of Elements: 2
Current - Quiescent (Max): 1mA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 16mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SSOPB
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - BA2903SFV-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
BA2903SFV-E2
Integrated Circuits (ICs) - Linear - Comparators BA2903SFV-E2
IC COMPARATOR 2 GEN PUR 8SSOP

IC COMPARATOR 2 GEN PUR 8SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators
Product Number BA2903SFV-E2 BA2903SFV-E2
Product Name Linear - Linear - Comparators - BA2903SFV-E2 Integrated Circuits (ICs) - Linear - Comparators
Type Identity
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1727-3463-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 4.5V ~ 5.5V
Package Type SSOP
View Details
Specs
Supply Voltage Other
View Details