Manufacturer: Rohm Semiconductor
Win Source Part Number: 010730-BA12003BF-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Drivers/Receivers: 7/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 75°C
Case / Package: 16-SOP
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Motor Drive & Control, LED Lighting, Industrial
IC DARLINGTON ARRAY 7/0 16SOP Product overview: BA12003BF-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BA12003BF-E2 can be used for catalog matching and distributor lookup.
IC DRIVER 7/0 16SOP
IC DRIVER 7/0 16SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 010730-BA12003BF-E2 | 710-BA12003BF-E2 | BA12003BF-E2 | BA12003BF-E2 |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - BA12003BF-E2 | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Device Type | Receiver | Transceiver | Receiver; Sensor Interface | Darlington Array |