ROHM Semiconductor USA, LLC Comparators BA10339

Description
Comparator General Purpose Open Collector 14-DIP
Request a Quote Datasheet
Description
Comparator General Purpose Open Collector 14-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - BA10339-ND - DigiKey
Thief River Falls, MN, United States
Comparators
BA10339-ND
Comparators BA10339-ND
Comparator General Purpose Open Collector 14-DIP

Comparator General Purpose Open Collector 14-DIP

Buy Now Datasheet
Linear - Linear - Comparators - BA10339 - BA10339 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - BA10339
BA10339
Linear - Linear - Comparators - BA10339 BA10339
Manufacturer: Rohm Semiconductor Win Source Part Number: 049058-BA10339 Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Collector Number of Elements: 4 Current - Quiescent (Max): 2mA Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SSOP Supply Voltage - Operating: 3 V to 36 V, ±1.5 V to 18 V Alternative Parts (Cross-Reference): LM139J/PB; PM239P; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Motor Drive & Control, Power Management

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049058-BA10339
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Collector
Number of Elements: 4
Current - Quiescent (Max): 2mA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 16mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SSOP
Supply Voltage - Operating: 3 V to 36 V, ±1.5 V to 18 V
Alternative Parts (Cross-Reference): LM139J/PB; PM239P;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Motor Drive & Control, Power Management

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - BA10339 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
BA10339
Integrated Circuits (ICs) - Linear - Comparators BA10339
IC COMPARATOR 4 GEN PUR 14DIP

IC COMPARATOR 4 GEN PUR 14DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number BA10339-ND BA10339 BA10339
Product Name Comparators Linear - Linear - Comparators - BA10339 Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS682 8-Bit Identity/Magnitude Comparators - 8415101SA - Texas Instruments
Specs
Type Identity; Magnitude
Supply Voltage Other; 4.85
Package Type Other; TTL
View Details
2 suppliers
Comparators - 1727-2826-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SOIC
View Details
2 suppliers
Differential Comparator - 1710/H,G,C - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 4.5 to 40 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Can
View Details