ROHM Semiconductor USA, LLC 30V 1A SOT-89 MOSFET Transistor 2SK680A

Description
Trans MOSFET N-CH 30V 1A 4-Pin(3+Tab) SOT-89 Product overview: 2SK680A from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A, SOT-89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1A, SOT-89, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK680A can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 30V 1A 4-Pin(3+Tab) SOT-89 Product overview: 2SK680A from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A, SOT-89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1A, SOT-89, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK680A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 1A SOT-89 MOSFET Transistor
288-2SK680A
30V 1A SOT-89 MOSFET Transistor 288-2SK680A
Trans MOSFET N-CH 30V 1A 4-Pin(3+Tab) SOT-89 Product overview: 2SK680A from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A, SOT-89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1A, SOT-89, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK680A can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 30V 1A 4-Pin(3+Tab) SOT-89 Product overview: 2SK680A from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A, SOT-89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1A, SOT-89, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK680A can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 160558-2SK680A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
160558-2SK680A
Discrete Semiconductor Products 160558-2SK680A
Manufacturer: Rohm Semiconductor Win Source Part Number: 160558-2SK680A Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK680A Alternative Parts (Cross-Reference): 2SK680A-T2; 2SK680A-T1; 2SK680A-T1-AZ; 2SK680A-AZ; Introduction Date: March 03, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 160558-2SK680A
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK680A
Alternative Parts (Cross-Reference): 2SK680A-T2; 2SK680A-T1; 2SK680A-T1-AZ; 2SK680A-AZ;
Introduction Date: March 03, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SK680A 160558-2SK680A
Product Name 30V 1A SOT-89 MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3; SOT89
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7520-55A,127 - 770654-BUK7520-55A,127 - Win Source Electronics
Specs
PD 118000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-220; SOT3
View Details
3 suppliers
MOSFETs - 1222910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
 - 1EDF5673KXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-TFLGA-13
Packing Method Tape Reel; Tape & Reel
View Details