Nexperia B.V. TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7520-55A,127 BUK7520-55A,127

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 770654-BUK7520-55A,1 27 Series: TrenchMOS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-220-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 54A (Tc) Part Status: Obsolete(EOL) Family Name: BUK7520-55A Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-220AB Channel Type Type: N Drain Source Voltage: 55V Vgs(th) (Maximum) @ Id: 4V @ 1mA Input Capacitance (Ciss) (Maximum) @ Vds: 1592pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 118W (Tc) Rds On (Maximum) @ Id, Vgs: 20 mOhm @ 25A, 10V Alternative Parts (Cross-Reference): STP55NF06; BUZ102S; HRFZ44N-Q; HRFZ44N; Introduction Date: January 18, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 770654-BUK7520-55A,1 27 Series: TrenchMOS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-220-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 54A (Tc) Part Status: Obsolete(EOL) Family Name: BUK7520-55A Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-220AB Channel Type Type: N Drain Source Voltage: 55V Vgs(th) (Maximum) @ Id: 4V @ 1mA Input Capacitance (Ciss) (Maximum) @ Vds: 1592pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 118W (Tc) Rds On (Maximum) @ Id, Vgs: 20 mOhm @ 25A, 10V Alternative Parts (Cross-Reference): STP55NF06; BUZ102S; HRFZ44N-Q; HRFZ44N; Introduction Date: January 18, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7520-55A,127 - 770654-BUK7520-55A,127 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7520-55A,127
770654-BUK7520-55A,127
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7520-55A,127 770654-BUK7520-55A,127
Manufacturer: Nexperia USA Inc. Win Source Part Number: 770654-BUK7520-55A,1 27 Series: TrenchMOS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-220-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 54A (Tc) Part Status: Obsolete(EOL) Family Name: BUK7520-55A Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-220AB Channel Type Type: N Drain Source Voltage: 55V Vgs(th) (Maximum) @ Id: 4V @ 1mA Input Capacitance (Ciss) (Maximum) @ Vds: 1592pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 118W (Tc) Rds On (Maximum) @ Id, Vgs: 20 mOhm @ 25A, 10V Alternative Parts (Cross-Reference): STP55NF06; BUZ102S; HRFZ44N-Q; HRFZ44N; Introduction Date: January 18, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 770654-BUK7520-55A,127
Series: TrenchMOS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-220-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 54A (Tc)
Part Status: Obsolete(EOL)
Family Name: BUK7520-55A
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-220AB
Channel Type Type: N
Drain Source Voltage: 55V
Vgs(th) (Maximum) @ Id: 4V @ 1mA
Input Capacitance (Ciss) (Maximum) @ Vds: 1592pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 118W (Tc)
Rds On (Maximum) @ Id, Vgs: 20 mOhm @ 25A, 10V
Alternative Parts (Cross-Reference): STP55NF06; BUZ102S; HRFZ44N-Q; HRFZ44N;
Introduction Date: January 18, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Single FETs, MOSFETs - 568-9807-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
568-9807-5-ND
Single FETs, MOSFETs 568-9807-5-ND
N-Channel 55V 54A (Tc) 118W (Tc) Through Hole TO-220AB

N-Channel 55V 54A (Tc) 118W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK7520-55A,127 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK7520-55A,127
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK7520-55A,127
MOSFET N-CH 55V 54A TO220AB

MOSFET N-CH 55V 54A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 770654-BUK7520-55A,127 568-9807-5-ND BUK7520-55A,127
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7520-55A,127 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 118000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-220; SOT3 TO-220; TO-220-3 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1165S - 906321-2SB1165S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged (Earless)
Power Gain 18.1 dB
View Details
2 suppliers
Single FETs, MOSFETs - 64-2042-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
View Details
2 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details