ROHM Semiconductor USA, LLC 2.5V Drive Nch MOSFET 2SK3541

Description
ROHM recommends RUM001L02 as standard spec.
Request a Quote Datasheet
Description
ROHM recommends RUM001L02 as standard spec.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5V Drive Nch MOSFET - 2SK3541 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
2.5V Drive Nch MOSFET
2SK3541
2.5V Drive Nch MOSFET 2SK3541
ROHM recommends RUM001L02 as standard spec.

ROHM recommends RUM001L02 as standard spec.

Supplier's Site Datasheet
Singapore, Singapore
30V 0.1A MOSFET Transistor
285-2SK3541
30V 0.1A MOSFET Transistor 285-2SK3541
Small switching (30V, 0.1A) Product overview: 2SK3541 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK3541 can be used for catalog matching and distributor lookup.

Small switching (30V, 0.1A) Product overview: 2SK3541 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK3541 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3541 - 1127630-2SK3541 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3541
1127630-2SK3541
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3541 1127630-2SK3541
Manufacturer: Rohm Semiconductor Win Source Part Number: 1127630-2SK3541 Manufacturer Homepage: www.rohm.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1127630-2SK3541
Manufacturer Homepage: www.rohm.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ROHM Semiconductor USA, LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 2SK3541 285-2SK3541 1127630-2SK3541
Product Name 2.5V Drive Nch MOSFET 30V 0.1A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3541
Polarity N-Channel
V(BR)DSS 30 volts
IDSS 100 milliamps
PD 150 milliwatts
Unlock Full Specs
to access all available technical data