ROHM Semiconductor USA, LLC 250V 16A MOSFET Transistor 2SK2711

Description
Trans MOSFET N-CH 250V 16A 3-Pin(3+Tab) TO-220FN Product overview: 2SK2711 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 16A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2711 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 250V 16A 3-Pin(3+Tab) TO-220FN Product overview: 2SK2711 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 16A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2711 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250V 16A MOSFET Transistor
288-2SK2711
250V 16A MOSFET Transistor 288-2SK2711
Trans MOSFET N-CH 250V 16A 3-Pin(3+Tab) TO-220FN Product overview: 2SK2711 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 16A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2711 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 250V 16A 3-Pin(3+Tab) TO-220FN Product overview: 2SK2711 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 16A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2711 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 159593-2SK2711 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159593-2SK2711
Discrete Semiconductor Products 159593-2SK2711
Manufacturer: Rohm Semiconductor Win Source Part Number: 159593-2SK2711 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK2711 Introduction Date: November 18, 1998 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 159593-2SK2711
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK2711
Introduction Date: November 18, 1998
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SK2711 159593-2SK2711
Product Name 250V 16A MOSFET Transistor Discrete Semiconductor Products
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data