ROHM Semiconductor USA, LLC 4V Drive Nch MOSFET 2SK2094

Description
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Request a Quote
Description
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4V Drive Nch MOSFET - 2SK2094 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
4V Drive Nch MOSFET
2SK2094
4V Drive Nch MOSFET 2SK2094
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2094 - 1127205-2SK2094 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2094
1127205-2SK2094
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2094 1127205-2SK2094
Manufacturer: Rohm Semiconductor Win Source Part Number: 1127205-2SK2094 Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Computers & Computer Peripherals, Motor Drive & Control, LED Lighting

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1127205-2SK2094
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Computers & Computer Peripherals, Motor Drive & Control, LED Lighting

Buy Now

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 2SK2094 1127205-2SK2094
Product Name 4V Drive Nch MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2094
Polarity N-Channel
V(BR)DSS 60 volts
IDSS 2000 milliamps
PD 20000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD17313Q2 30V N Channel NexFET? Power MOSFET - CSD17313Q2 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0320 ohms
View Details
9 suppliers
Dual N-Channel and Dual P-Channel Matched MOSFET Pair - ALD1103SBL - Advanced Linear Devices, Inc.
Specs
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
IDSS -16 to 40 milliamps
View Details
4 suppliers
MOSFETs - 2139186P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-363
View Details
END - OF - LIFE - AUIRF540ZSTRR - 1149799-AUIRF540ZSTRR - Win Source Electronics
Specs
Package Type SOT3
View Details