Bipolar (BJT) Transistor NPN 20V 300mA 35MHz 200mW Surface Mount SMT3
Bipolar (BJT) Transistor NPN 20V 300mA 35MHz 200mW Surface Mount SMT3
Bipolar (BJT) Transistor NPN 20V 300mA 35MHz 200mW Surface Mount SMT3
Manufacturer: Rohm Semiconductor
Win Source Part Number: 005990-2SD2704KT146
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 35MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMT3
Maximum Current Collector: 300mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 100mV @ 3mA, 30mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 820 @ 4ma, 2V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
TRANS NPN 20V 0.3A SMT3 Product overview: 2SD2704KT146 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.3A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2704KT146 can be used for catalog matching and distributor lookup.
TRANSISTOR BIPOLAR; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:20V; Transition Frequency ft:35MHz; Power Dissipation Pd:200mW; DC Collector Current:30mA; DC Current Gain hFE:820hFE; Transistor Case Style:SOT-346; No.RoHS Compliant: Yes
TRANS NPN 20V 0.3A SMT3
TRANS NPN 20V 0.3A SMT3
Bipolar Transistors - BJT TRANSISTOR BIPOLAR NPN; 30Vebo; 0.3A
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SD2704KT146TR-ND | 005990-2SD2704KT146 | 276-2SD2704KT146 | 40P3484 | 2SD2704KT146 | 2SD2704KT146 | 2SD2704KT146 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2SD2704KT146 | 20V 0.3A Bipolar Transistor | Transistor Bipolar; Transistor Polarity Rohm | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN | NPN; NPN | NPN | NPN; NPN | |||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SMT3 | Tape & Reel (TR) | TO-3; SOT3 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 300 milliamps | 30 milliamps | 300 milliamps | 300 milliamps | |||
| VCEO | 20 volts | 20 volts | 20 volts |