Bipolar (BJT) Transistor NPN 30V 2A 280MHz 500mW Surface Mount MPT3
Bipolar Transistors - BJT BIPOLAR TRANSISTR 2A 30V
TRANS NPN 30V 2A MPT3
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SD2679T100-ND | 2SD2679T100 | 2SD2679T100 |
| Product Name | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |