Manufacturer: Rohm Semiconductor
Win Source Part Number: 053683-2SD2671TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 280MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 370mV @ 75mA, 1.5A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 270 @ 200mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor NPN 30V 2A 280MHz 1W Surface Mount TSMT3
Bipolar (BJT) Transistor NPN 30V 2A 280MHz 1W Surface Mount TSMT3
Bipolar (BJT) Transistor NPN 30V 2A 280MHz 1W Surface Mount TSMT3
TRANS NPN 30V 2A TSMT3 Product overview: 2SD2671TL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2671TL can be used for catalog matching and distributor lookup.
TRANSISTOR, NPN, 30V, 2A, SOT-346T; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:30V; Transition Frequency ft:280MHz; Power Dissipation Pd:500mW; DC Collector Current:2A; DC Current Gain hFE:270hFE; Transistor Case RoHS Compliant: Yes
Bipolar Transistors - BJT NPN 30V 2A
TRANS NPN 30V 2A TSMT3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 053683-2SD2671TL | 2SD2671TLTR-ND | 276-2SD2671TL | 82AC4090 | 2SD2671TL | 2SD2671TL |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SD2671TL | Single Bipolar Transistors | 30V 2A Bipolar Transistor | Transistor, Npn, 30V, 2A, Sot-346T; Transistor Polarity Rohm | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | NPN | NPN | ||
| Package Type | SOT3; TSMT3 | SC-96 | Tape & Reel (TR) | TO-3; SOT3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 2000 milliamps | 2000 milliamps | ||||
| VCEO | 30 volts | 30 volts |