ROHM Semiconductor USA, LLC 30V 1.5A Bipolar Transistor 2SD2657KT146

Description
TRANS NPN 30V 1.5A SMT3 Product overview: 2SD2657KT146 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2657KT146 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 30V 1.5A SMT3 Product overview: 2SD2657KT146 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2657KT146 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 1.5A Bipolar Transistor
276-2SD2657KT146
30V 1.5A Bipolar Transistor 276-2SD2657KT146
TRANS NPN 30V 1.5A SMT3 Product overview: 2SD2657KT146 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2657KT146 can be used for catalog matching and distributor lookup.

TRANS NPN 30V 1.5A SMT3 Product overview: 2SD2657KT146 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2657KT146 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SD2657KT146 - 1004619-2SD2657KT146 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD2657KT146
1004619-2SD2657KT146
TRANSISTORS - Transistors (BJT) - Single - 2SD2657KT146 1004619-2SD2657KT146
Manufacturer: Rohm Semiconductor Win Source Part Number: 1004619-2SD2657KT146 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 330MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SMT3 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 350mV @ 50mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 270 @ 100mA, 2V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1004619-2SD2657KT146
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 330MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMT3
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 350mV @ 50mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 270 @ 100mA, 2V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - 2SD2657KT146DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD2657KT146DKR-ND
Single Bipolar Transistors 2SD2657KT146DKR-ND
Bipolar (BJT) Transistor NPN 30V 1.5A 330MHz 200mW Surface Mount SMT3

Bipolar (BJT) Transistor NPN 30V 1.5A 330MHz 200mW Surface Mount SMT3

Buy Now Datasheet
Single Bipolar Transistors - 2SD2657KT146TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD2657KT146TR-ND
Single Bipolar Transistors 2SD2657KT146TR-ND
Bipolar (BJT) Transistor NPN 30V 1.5A 330MHz 200mW Surface Mount SMT3

Bipolar (BJT) Transistor NPN 30V 1.5A 330MHz 200mW Surface Mount SMT3

Buy Now Datasheet
Single Bipolar Transistors - 2SD2657KT146CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD2657KT146CT-ND
Single Bipolar Transistors 2SD2657KT146CT-ND
Bipolar (BJT) Transistor NPN 30V 1.5A 330MHz 200mW Surface Mount SMT3

Bipolar (BJT) Transistor NPN 30V 1.5A 330MHz 200mW Surface Mount SMT3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD2657KT146 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD2657KT146
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD2657KT146
TRANS NPN 30V 1.5A SMT3

TRANS NPN 30V 1.5A SMT3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-2SD2657KT146 1004619-2SD2657KT146 2SD2657KT146DKR-ND 2SD2657KT146
Product Name 30V 1.5A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SD2657KT146 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN
Package Type Tape & Reel (TR) SOT3; SMT3 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1500 milliamps 1500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistor, Npn, 45V, 500Ma, 3-Sot-23, Full Reel; Transistor Polarity Nexperia - 27AC0840 - Newark, An Avnet Company
Specs
Polarity NPN
Package Type TO-3; SOT23
IC(max) 500 milliamps
View Details
45V 1A Bipolar Transistor - 276-BCP51-16 E6433 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers
Bipolar Transistors - 2548532 - RS Components, Ltd.
Specs
Package Type SOT323; SOT-323
View Details