Bipolar (BJT) Transistor NPN 60V 2A 210MHz 2W Surface Mount MPT3
Bipolar (BJT) Transistor NPN 60V 2A 210MHz 2W Surface Mount MPT3
Bipolar (BJT) Transistor NPN 60V 2A 210MHz 2W Surface Mount MPT3
TRANS NPN 60V 2A MPT3 Product overview: 2SD2391T100Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2391T100Q can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 005981-2SD2391T100Q
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 210MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: MPT3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 350mV @ 50mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 500mA, 2V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
(PRICE/ TC)TRANSISTOR,NPN, 60V, SC-62; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:60V; TRANSITION FREQUENCY FT:210MHZ; POWER DISSIPAT. FREE 2 YEAR RADWELL WARRANTY
Bipolar Transistors - BJT NPN 60V 2A
TRANS NPN 60V 2A MPT3
TRANS NPN 60V 2A MPT3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Radwell International | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SD2391T100QCT-ND | 276-2SD2391T100Q | 005981-2SD2391T100Q | 38863301 | 2SD2391T100Q | 2SD2391T100Q | 2SD2391T100Q |
| Product Name | Single Bipolar Transistors | 60V 2A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SD2391T100Q | Transistor | Bipolar Transistors - BJT | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN | NPN; NPN | |||
| Package Type | TO-243AA | Tape & Reel (TR) | SOT3; SOT89; MPT3 | TO-243AA | MPT3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | ||||
| VCEO | 60 volts | 60 volts | 60 volts |