Fuji Electric Corp. of America N-Channel 23A 150V 0.07ohm MOSFET Transistor 2SK3537-01MR

Description
Power Field-Effect Transistor, 23A I(D), 150V, 0.07ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220F, 3 PIN Product overview: 2SK3537-01MR from Fuji Electric is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 23A, 150V, 0.07ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 23A, 150V, 0.07ohm, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3537-01MR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Power Field-Effect Transistor, 23A I(D), 150V, 0.07ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220F, 3 PIN Product overview: 2SK3537-01MR from Fuji Electric is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 23A, 150V, 0.07ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 23A, 150V, 0.07ohm, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3537-01MR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore
N-Channel 23A 150V 0.07ohm MOSFET Transistor
288-2SK3537-01MR
N-Channel 23A 150V 0.07ohm MOSFET Transistor 288-2SK3537-01MR
Power Field-Effect Transistor, 23A I(D), 150V, 0.07ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220F, 3 PIN Product overview: 2SK3537-01MR from Fuji Electric is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 23A, 150V, 0.07ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 23A, 150V, 0.07ohm, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3537-01MR can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 23A I(D), 150V, 0.07ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220F, 3 PIN Product overview: 2SK3537-01MR from Fuji Electric is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 23A, 150V, 0.07ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 23A, 150V, 0.07ohm, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3537-01MR can be used for catalog matching and distributor lookup.

Supplier's Site
Transistor - 223265719 - Radwell International
Willingboro, NJ, United States
Transistor
223265719
Transistor 223265719
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 23A I(D), 150V, 0.07OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 23A I(D), 150V, 0.07OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 288-2SK3537-01MR 223265719
Product Name N-Channel 23A 150V 0.07ohm MOSFET Transistor Transistor
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 55 Watt Discrete Power GaN on SiC HEMT - TGF2956 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.3 dB
View Details
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details