Infineon Technologies AG 65V 0.1A Bipolar Transistor BC846PNH6327XTSA1

Description
TRANS NPN/PNP 65V 0.1A SOT363-6 Product overview: BC846PNH6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC846PNH6327XTSA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN/PNP 65V 0.1A SOT363-6 Product overview: BC846PNH6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC846PNH6327XTSA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
65V 0.1A Bipolar Transistor
277-BC846PNH6327XTSA1
65V 0.1A Bipolar Transistor 277-BC846PNH6327XTSA1
TRANS NPN/PNP 65V 0.1A SOT363-6 Product overview: BC846PNH6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC846PNH6327XTSA 1 can be used for catalog matching and distributor lookup.

TRANS NPN/PNP 65V 0.1A SOT363-6 Product overview: BC846PNH6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC846PNH6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor Arrays - BC846PNH6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
BC846PNH6327XTSA1DKR-ND
Bipolar Transistor Arrays BC846PNH6327XTSA1DKR-ND
Bipolar (BJT) Transistor Array NPN, PNP 65V 100mA 250MHz 250mW Surface Mount PG-SOT363-PO

Bipolar (BJT) Transistor Array NPN, PNP 65V 100mA 250MHz 250mW Surface Mount PG-SOT363-PO

Buy Now Datasheet
Bipolar Transistor Arrays - BC846PNH6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
BC846PNH6327XTSA1CT-ND
Bipolar Transistor Arrays BC846PNH6327XTSA1CT-ND
Bipolar (BJT) Transistor Array NPN, PNP 65V 100mA 250MHz 250mW Surface Mount PG-SOT363-PO

Bipolar (BJT) Transistor Array NPN, PNP 65V 100mA 250MHz 250mW Surface Mount PG-SOT363-PO

Buy Now Datasheet
Bipolar Transistor Arrays - BC846PNH6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
BC846PNH6327XTSA1TR-ND
Bipolar Transistor Arrays BC846PNH6327XTSA1TR-ND
Bipolar (BJT) Transistor Array NPN, PNP 65V 100mA 250MHz 250mW Surface Mount PG-SOT363-PO

Bipolar (BJT) Transistor Array NPN, PNP 65V 100mA 250MHz 250mW Surface Mount PG-SOT363-PO

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC846PNH6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC846PNH6327XTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC846PNH6327XTSA1
TRANS NPN/PNP 65V 0.1A SOT363-6

TRANS NPN/PNP 65V 0.1A SOT363-6

Supplier's Site
Bipolar Transistor Arrays - BC846PNH6327XTSA1 - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays
BC846PNH6327XTSA1
Bipolar Transistor Arrays BC846PNH6327XTSA1
TRANS NPN/PNP 65V 0.1A SOT363-6

TRANS NPN/PNP 65V 0.1A SOT363-6

Supplier's Site Datasheet
Trans, Npn/pnp, 65V, Sot-363-6; Transistor Polarity Infineon - 03AJ0042 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn/pnp, 65V, Sot-363-6; Transistor Polarity Infineon
03AJ0042
Trans, Npn/pnp, 65V, Sot-363-6; Transistor Polarity Infineon 03AJ0042
TRANS, NPN/PNP, 65V, SOT-363-6; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:65V; Power Dissipation Pd:250mW; DC Collector Current:100mA; DC Current Gain hFE:200hFE; Transistor Case Style:SOT-363; No. of RoHS Compliant: Yes

TRANS, NPN/PNP, 65V, SOT-363-6; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:65V; Power Dissipation Pd:250mW; DC Collector Current:100mA; DC Current Gain hFE:200hFE; Transistor Case Style:SOT-363; No. of RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC846PNH6327XTSA1
Bipolar Transistors - BJT BC846PNH6327XTSA1
Bipolar Transistors - BJT AF TRANSISTOR

Bipolar Transistors - BJT AF TRANSISTOR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 277-BC846PNH6327XTSA1 BC846PNH6327XTSA1DKR-ND BC846PNH6327XTSA1 BC846PNH6327XTSA1 03AJ0042 BC846PNH6327XTSA1
Product Name 65V 0.1A Bipolar Transistor Bipolar Transistor Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor Arrays Trans, Npn/pnp, 65V, Sot-363-6; Transistor Polarity Infineon Bipolar Transistors - BJT
Polarity NPN; PNP NPN; PNP NPN, PNP; NPN; PNP NPN; PNP
Package Type Tape & Reel (TR) 6-VSSOP, SC-88, SOT-363 6-VSSOP, SC-88, SOT-363 TO-3; SOT3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 65 volts 65 volts 65 volts
Unlock Full Specs
to access all available technical data