Manufacturer: Rohm Semiconductor
Win Source Part Number: 104019-2SC5662T2LP
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 3.2GHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: VMT3
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 11V
Max Vce (sat): 500mV @ 5mA, 10mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 82 @ 5mA, 10V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
RF TRANS NPN 11V 0.05A VMT3 Product overview: 2SC5662T2LP from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 11V, 0.05A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5662T2LP can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 11V 50mA 3.2GHz 150mW Surface Mount VMT3
Bipolar (BJT) Transistor NPN 11V 50mA 3.2GHz 150mW Surface Mount VMT3
Bipolar (BJT) Transistor NPN 11V 50mA 3.2GHz 150mW Surface Mount VMT3
Bipolar (BJT) Single Transistor, NPN, 11 V, 3.2 GHz, 150 mW, 10 mA, 56 RoHS Compliant: Yes
Bipolar Transistors - BJT NPN 11V 50MA
RF TRANS NPN 11V 0.05A VMT3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 104019-2SC5662T2LP | 283-2SC5662T2LP | 2SC5662T2LPCT-ND | 40P3460 | 2SC5662T2LP | 2SC5662T2LP |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC5662T2LP | 11V 0.05A Bipolar Transistor | Bipolar RF Transistors | Bipolar (Bjt) Single Transistor, Npn, 11 V, 3.2 Ghz, 150 Mw, 10 Ma, 56 Rohs Compliant Rohm | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | NPN | NPN | ||
| Package Type | SOT3; VMT3 | Tape & Reel (TR) | SOT-723 | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 50 milliamps | |||||
| VCEO | 11 volts | 11 volts |