ROHM Semiconductor USA, LLC 300V 0.1A Bipolar Transistor 2SC5147 D

Description
Trans GP BJT NPN 300V 0.1A 3-Pin(3+Tab) TO-220FN Product overview: 2SC5147 D from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5147 D can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 300V 0.1A 3-Pin(3+Tab) TO-220FN Product overview: 2SC5147 D from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5147 D can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300V 0.1A Bipolar Transistor
276-2SC5147 D
300V 0.1A Bipolar Transistor 276-2SC5147 D
Trans GP BJT NPN 300V 0.1A 3-Pin(3+Tab) TO-220FN Product overview: 2SC5147 D from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5147 D can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 300V 0.1A 3-Pin(3+Tab) TO-220FN Product overview: 2SC5147 D from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5147 D can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 156934-2SC5147 D - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
156934-2SC5147 D
Discrete Semiconductor Products 156934-2SC5147 D
Manufacturer: Rohm Semiconductor Win Source Part Number: 156934-2SC5147 D Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC5147D Alternative Parts (Cross-Reference): 2SC4544(LBS4SAN); 2SC4544(LBS4MATUS); 2SC4544(LBJVC,M); 2SC4544; Introduction Date: November 18, 1998 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 156934-2SC5147 D
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC5147D
Alternative Parts (Cross-Reference): 2SC4544(LBS4SAN); 2SC4544(LBS4MATUS); 2SC4544(LBJVC,M); 2SC4544;
Introduction Date: November 18, 1998
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC5147 D 156934-2SC5147 D
Product Name 300V 0.1A Bipolar Transistor Discrete Semiconductor Products
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistor Arrays - BC847PNH6433XTMA1TR-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type 6-VSSOP, SC-88, SOT-363
View Details
2 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
8 suppliers
Bipolar Transistors - 1690599 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-523 (sc-89)
Number of units in IC 1
View Details