ROHM Semiconductor USA, LLC 11V 0.05A Bipolar Transistor 2SC4726TLP

Description
RF TRANS NPN 11V 0.05A EMT3 Product overview: 2SC4726TLP from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 11V, 0.05A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4726TLP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF TRANS NPN 11V 0.05A EMT3 Product overview: 2SC4726TLP from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 11V, 0.05A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4726TLP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
11V 0.05A Bipolar Transistor
283-2SC4726TLP
11V 0.05A Bipolar Transistor 283-2SC4726TLP
RF TRANS NPN 11V 0.05A EMT3 Product overview: 2SC4726TLP from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 11V, 0.05A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4726TLP can be used for catalog matching and distributor lookup.

RF TRANS NPN 11V 0.05A EMT3 Product overview: 2SC4726TLP from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 11V, 0.05A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4726TLP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC4726TLP - 1004434-2SC4726TLP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC4726TLP
1004434-2SC4726TLP
TRANSISTORS - Transistors (BJT) - Single - 2SC4726TLP 1004434-2SC4726TLP
Manufacturer: Rohm Semiconductor Win Source Part Number: 1004434-2SC4726TLP Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 3.2GHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: EMT3 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 11V Max Vce (sat): 500mV @ 5mA, 10mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 56 @ 5mA, 10V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1004434-2SC4726TLP
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 3.2GHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: EMT3
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 11V
Max Vce (sat): 500mV @ 5mA, 10mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 56 @ 5mA, 10V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bipolar RF Transistors - 2SC4726TLPDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
2SC4726TLPDKR-ND
Bipolar RF Transistors 2SC4726TLPDKR-ND
Bipolar (BJT) Transistor NPN 11V 50mA 3.2GHz 150mW Surface Mount EMT3

Bipolar (BJT) Transistor NPN 11V 50mA 3.2GHz 150mW Surface Mount EMT3

Buy Now Datasheet
Bipolar RF Transistors - 2SC4726TLPTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
2SC4726TLPTR-ND
Bipolar RF Transistors 2SC4726TLPTR-ND
Bipolar (BJT) Transistor NPN 11V 50mA 3.2GHz 150mW Surface Mount EMT3

Bipolar (BJT) Transistor NPN 11V 50mA 3.2GHz 150mW Surface Mount EMT3

Buy Now Datasheet
Bipolar RF Transistors - 2SC4726TLPCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
2SC4726TLPCT-ND
Bipolar RF Transistors 2SC4726TLPCT-ND
Bipolar (BJT) Transistor NPN 11V 50mA 3.2GHz 150mW Surface Mount EMT3

Bipolar (BJT) Transistor NPN 11V 50mA 3.2GHz 150mW Surface Mount EMT3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC4726TLP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC4726TLP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC4726TLP
RF TRANS NPN 11V 0.05A EMT3

RF TRANS NPN 11V 0.05A EMT3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 283-2SC4726TLP 1004434-2SC4726TLP 2SC4726TLPDKR-ND 2SC4726TLP
Product Name 11V 0.05A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SC4726TLP Bipolar RF Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN
Package Type Tape & Reel (TR) SOT3; EMT3 SC-75, SOT-416
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 50 milliamps
VCEO 11 volts 11 volts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-40W,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
7 suppliers
Bipolar Transistors - 2156600 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
0.05A Bipolar Transistor - 283-CA3046 - ERSAELECTRONICS PTE. LTD.
View Details
3 suppliers
Single Bipolar Transistors - BC858AE6327HTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
4 suppliers