Manufacturer: Rohm Semiconductor
Win Source Part Number: 053652-2SC4725TLP
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 1.5GHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: EMT3
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 500mV @ 4mA, 20mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 82 @ 10mA, 10V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 20V 50mA 1.5GHz 150mW Surface Mount EMT3
Bipolar (BJT) Transistor NPN 20V 50mA 1.5GHz 150mW Surface Mount EMT3
Bipolar (BJT) Transistor NPN 20V 50mA 1.5GHz 150mW Surface Mount EMT3
RF TRANS NPN 20V 0.05A EMT3 Product overview: 2SC4725TLP from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.05A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4725TLP can be used for catalog matching and distributor lookup.
RF TRANS, NPN, 20V, 1.5GHZ, SC-75A; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:20V; Transition Frequency ft:1.5GHz; Power Dissipation Pd:150mW; DC Collector Current:50mA; DC Current Gain hFE:82hFE; RF Transistor RoHS Compliant: Yes
RF TRANS NPN 20V 0.05A EMT3
Bipolar Transistors - BJT NPN 20V 50MA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 053652-2SC4725TLP | 2SC4725TLPCT-ND | 283-2SC4725TLP | 82AC4073 | 2SC4725TLP | 2SC4725TLP |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC4725TLP | Bipolar RF Transistors | 20V 0.05A Bipolar Transistor | Rf Trans, Npn, 20V, 1.5Ghz, Sc-75A; Transistor Polarity Rohm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN; NPN | NPN | NPN | NPN | ||
| Package Type | SOT3; EMT3 | SC-75, SOT-416 | Tape & Reel (TR) | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 50 milliamps | |||||
| VCEO | 20 volts | 20 volts |