TRANS NPN 400V 0.1A ATV Product overview: 2SC4620TV2P from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4620TV2P can be used for catalog matching and distributor lookup.
Win Source Part Number: 1139506-2SC4620TV2P
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 2,500
Power - Max: 1 W
Voltage - Collector Emitter Breakdown (Max): 400 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 500mV @ 1mA, 10mA
Current - Collector Cutoff (Max): 10µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 82 @ 10mA, 10V
Frequency - Transition: 20MHz
Mounting Type: Through Hole
Package / Case: 3-SIP
Supplier Device Package: ATV
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Mfr: Rohm Semiconductor
Product Status: Obsolete
Bipolar (BJT) Transistor NPN 400V 100mA 20MHz 1W Through Hole ATV
TRANS NPN 400V 0.1A ATV
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-2SC4620TV2P | 1139506-2SC4620TV2P | 2SC4620TV2P-ND | 2SC4620TV2P |
| Product Name | 400V 0.1A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | Tape & Reel (TR) | SOT3 | 3-SIP | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| VCEO | 400 volts | 400 volts | ||
| TJ | 150 C (302 F) | 150 C (302 F) | ||
| Polarity | NPN | NPN |