ROHM Semiconductor USA, LLC Bipolar RF Transistors 2SC4618TLP

Description
RF Transistor NPN 25V 50mA 300MHz 150mW Surface Mount EMT3
Request a Quote Datasheet
Description
RF Transistor NPN 25V 50mA 300MHz 150mW Surface Mount EMT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - 2SC4618TLPTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
2SC4618TLPTR-ND
Bipolar RF Transistors 2SC4618TLPTR-ND
RF Transistor NPN 25V 50mA 300MHz 150mW Surface Mount EMT3

RF Transistor NPN 25V 50mA 300MHz 150mW Surface Mount EMT3

Buy Now Datasheet
Singapore, Singapore
25V 300MHZ Bipolar Transistor
283-2SC4618TLP
25V 300MHZ Bipolar Transistor 283-2SC4618TLP
RF TRANS NPN 25V 300MHZ EMT3 Product overview: 2SC4618TLP from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 300MHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 300MHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4618TLP can be used for catalog matching and distributor lookup.

RF TRANS NPN 25V 300MHZ EMT3 Product overview: 2SC4618TLP from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 300MHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 300MHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4618TLP can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - 2SC4618TLP - 005883-2SC4618TLP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SC4618TLP
005883-2SC4618TLP
TRANSISTORS - RF Transistors (BJT) - 2SC4618TLP 005883-2SC4618TLP
Manufacturer: Rohm Semiconductor Win Source Part Number: 005883-2SC4618TLP Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: EMT3 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Typical Gain (hFE) (Min): 82 @ 1mA, 6V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 005883-2SC4618TLP
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: EMT3
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Typical Gain (hFE) (Min): 82 @ 1mA, 6V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC4618TLP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC4618TLP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC4618TLP
RF TRANS NPN 25V 300MHZ EMT3

RF TRANS NPN 25V 300MHZ EMT3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SC4618TLP
Bipolar Transistors - BJT 2SC4618TLP
Bipolar Transistors - BJT NPN

Bipolar Transistors - BJT NPN

Buy Now Datasheet
Transistor, Npn, 25V, 0.05A, Sot-416; Transistor Polarity Rohm - 82AC4072 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 25V, 0.05A, Sot-416; Transistor Polarity Rohm
82AC4072
Transistor, Npn, 25V, 0.05A, Sot-416; Transistor Polarity Rohm 82AC4072
TRANSISTOR, NPN, 25V, 0.05A, SOT-416; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:25V; Transition Frequency ft:300MHz; Power Dissipation Pd:150mW; DC Collector Current:50mA; DC Current Gain hFE:82hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, NPN, 25V, 0.05A, SOT-416; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:25V; Transition Frequency ft:300MHz; Power Dissipation Pd:150mW; DC Collector Current:50mA; DC Current Gain hFE:82hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 2SC4618TLPTR-ND 283-2SC4618TLP 005883-2SC4618TLP 2SC4618TLP 2SC4618TLP 82AC4072
Product Name Bipolar RF Transistors 25V 300MHZ Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - 2SC4618TLP Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Transistor, Npn, 25V, 0.05A, Sot-416; Transistor Polarity Rohm
Polarity NPN NPN NPN; NPN NPN
Package Type SC-75, SOT-416 Tape & Reel (TR) SOT3; EMT3 TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 50 milliamps
VCEO 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

40 V, 100 mA PNP general-purpose transistors - 2PA1774RMB,315 - Nexperia B.V.
Specs
Package Type SOT883B SOT883B
View Details
5 suppliers
Bipolar Transistors - 1690599 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-523 (sc-89)
Number of units in IC 1
View Details