The 2SC4102 FRA is an NPN bipolar junction transistor designed for high-voltage amplifier applications, with a collector-emitter voltage rating of 120 V, a collector current of 50 mA, and a power dissipation of 200 mW. It is packaged in the SOT-323 (UMT3) surface-mount case. The device has a DC current gain (hFE) ranging from 180 to 560, a transition frequency of 140 MHz, and is AEC-Q101 qualified. It is RoHS compliant.
TRANSISTOR, AEC-Q101, NPN, 120V, SOT-323; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:120V; Transition Frequency ft:140MHz; Power Dissipation Pd:200mW; DC Collector Current:50mA; DC Current Gain hFE:180hFE; TransistorRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 24AC5549 |
| Product Name | Transistor, Aec-Q101, Npn, 120V, Sot-323; Transistor Polarity Rohm |
| Transistor Type | Transistor, Aec-Q101, Npn, 120V, Sot-323; Transistor Polarity Rohm |