ROHM Semiconductor USA, LLC TRANSISTORS - Transistors (BJT) - Single - 2SC4097T106Q 2SC4097T106Q

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 005870-2SC4097T106Q Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: UMT3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 32V Max Vce (sat): 600mV @ 50mA, 500mA Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 120 @ 10mA, 3V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 005870-2SC4097T106Q Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: UMT3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 32V Max Vce (sat): 600mV @ 50mA, 500mA Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 120 @ 10mA, 3V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SC4097T106Q - 005870-2SC4097T106Q - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC4097T106Q
005870-2SC4097T106Q
TRANSISTORS - Transistors (BJT) - Single - 2SC4097T106Q 005870-2SC4097T106Q
Manufacturer: Rohm Semiconductor Win Source Part Number: 005870-2SC4097T106Q Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: UMT3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 32V Max Vce (sat): 600mV @ 50mA, 500mA Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 120 @ 10mA, 3V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 005870-2SC4097T106Q
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: UMT3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 32V
Max Vce (sat): 600mV @ 50mA, 500mA
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 120 @ 10mA, 3V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Bipolar Transistors - 2SC4097T106QDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC4097T106QDKR-ND
Single Bipolar Transistors 2SC4097T106QDKR-ND
Bipolar (BJT) Transistor NPN 32V 500mA 250MHz 200mW Surface Mount UMT3

Bipolar (BJT) Transistor NPN 32V 500mA 250MHz 200mW Surface Mount UMT3

Buy Now Datasheet
Single Bipolar Transistors - 2SC4097T106QCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC4097T106QCT-ND
Single Bipolar Transistors 2SC4097T106QCT-ND
Bipolar (BJT) Transistor NPN 32V 500mA 250MHz 200mW Surface Mount UMT3

Bipolar (BJT) Transistor NPN 32V 500mA 250MHz 200mW Surface Mount UMT3

Buy Now Datasheet
Single Bipolar Transistors - 2SC4097T106QTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC4097T106QTR-ND
Single Bipolar Transistors 2SC4097T106QTR-ND
Bipolar (BJT) Transistor NPN 32V 500mA 250MHz 200mW Surface Mount UMT3

Bipolar (BJT) Transistor NPN 32V 500mA 250MHz 200mW Surface Mount UMT3

Buy Now Datasheet
Singapore, Singapore
32V 0.5A Bipolar Transistor
276-2SC4097T106Q
32V 0.5A Bipolar Transistor 276-2SC4097T106Q
TRANS NPN 32V 0.5A UMT3 Product overview: 2SC4097T106Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4097T106Q can be used for catalog matching and distributor lookup.

TRANS NPN 32V 0.5A UMT3 Product overview: 2SC4097T106Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4097T106Q can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
2SC4097T106Q
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT 2SC4097T106Q
32V 200mW 120@10mA,3V 500mA NPN SOT-323 Bipolar Transistors - BJT ROHS

32V 200mW 120@10mA,3V 500mA NPN SOT-323 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
TRANS NPN 32V 0.5A SOT-323 - 687-2SC4097T106Q - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 32V 0.5A SOT-323
687-2SC4097T106Q
TRANS NPN 32V 0.5A SOT-323 687-2SC4097T106Q
TRANS NPN 32V 0.5A SOT-323

TRANS NPN 32V 0.5A SOT-323

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SC4097T106Q
Bipolar Transistors - BJT 2SC4097T106Q
Bipolar Transistors - BJT NPN 32V 0.5A SOT-323

Bipolar Transistors - BJT NPN 32V 0.5A SOT-323

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC4097T106Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC4097T106Q
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC4097T106Q
TRANS NPN 32V 0.5A UMT3

TRANS NPN 32V 0.5A UMT3

Supplier's Site
Single Bipolar Transistors - 2SC4097T106Q - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2SC4097T106Q
Single Bipolar Transistors 2SC4097T106Q
TRANS NPN 32V 0.5A UMT3

TRANS NPN 32V 0.5A UMT3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 005870-2SC4097T106Q 2SC4097T106QDKR-ND 276-2SC4097T106Q 2SC4097T106Q 687-2SC4097T106Q 2SC4097T106Q 2SC4097T106Q 2SC4097T106Q
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SC4097T106Q Single Bipolar Transistors 32V 0.5A Bipolar Transistor Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT TRANS NPN 32V 0.5A SOT-323 Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors
Polarity NPN; NPN NPN NPN NPN NPN; NPN NPN; NPN
Package Type SOT3; SOT323; UMT3 SOT323; SC-70, SOT-323 Tape & Reel (TR) SOT323 UMT3 SOT323; SC-70, SOT-323
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 500 milliamps 500 milliamps 500 milliamps 500 milliamps
VCEO 32 volts 32 volts 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1689655 - RS Components, Ltd.
Specs
Polarity PNP
Package Type E-line
Number of units in IC 1
View Details
65 V, 100 mA NPN general-purpose transistors - BC846BW,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 65 volts
View Details
5 suppliers
Specs
Polarity PNP
Package Type Reel - TR
Packing Method Reel - TR
View Details